EN
  • EN
  • DE

MAX177CNG+

Part No MAX177CNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Last Time Buy
Number of Bits 10
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V, -12V ~ 15V
Voltage - Supply, Digital 5V, -12V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Part Number Series MAX177
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813495-MAX177CNG+
Ultra Librarian 3D Model Ultra Librarian MAX177CNG+ CAD Model

Description

Product Overview: MAX177CNG+ from Maxim Integrated

The MAX177CNG+ is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This component is a perfect choice for systems that require accurate data conversion with minimal power consumption.

Featuring a versatile 8-channel multiplexer, the MAX177CNG+ can handle multiple single-ended or differential inputs, making it highly adaptable for various signal acquisition tasks. The device operates from a single +5V supply, simplifying power management in embedded systems. Its power-saving design allows for a low operating current of just 1.75mA, and a standby current of merely 1µA, which is ideal for battery-powered devices and energy-sensitive applications.

The MAX177CNG+ boasts a fast conversion time of 15µs, ensuring timely data processing in real-time systems. It also offers a full-scale range of ±10V, with the capability to handle bipolar voltages, which is essential for many industrial and scientific measurement tasks.

With its high integration level, the MAX177CNG+ includes an on-chip track/hold function, eliminating the need for external components and simplifying the design process. The device's digital interface is compatible with both SPI™ and QSPI™ protocols, as well as Microwire, providing excellent flexibility in system design and ease of integration with microcontrollers and digital systems.

The MAX177CNG+ comes in a 24-pin DIP package, which is suitable for through-hole mounting, making it easy to prototype with and integrate into existing designs. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it a durable choice for harsh environments.

In conclusion, the MAX177CNG+ from Maxim Integrated is a versatile and efficient solution for precision data acquisition. Its low power consumption, fast conversion speed, and flexible interface options make it an excellent choice for a broad array of applications, including industrial control systems, medical equipment, data acquisition systems, and portable instrumentation.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer service for assistance with your design and product integration needs.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0804 $69.2412
7+ $18.9374 $132.5618
10+ $18.3460 $183.4600
14+ $17.7535 $248.5490
17+ $17.1621 $291.7557
23+ $15.3869 $353.8987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess