The SN74LVC543ADW is a versatile octal registered transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and high performance.
The device is characterized by its ability to operate at a wide voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This feature is particularly important in mixed-voltage systems and ensures compatibility across different logic levels.
Key Features:
- Logic Type: Octal Registered Transceiver with 3-state outputs
- Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
- Data Flow Control: Directional control by DIR input, Output Enable (OE) for easy data flow management
- Speed: High-speed data transfer capability
- Package: 24-Pin Wide Body SOIC (DW) package for easy PCB integration
- Temperature Range: Specified from -40°C to 85°C, suitable for industrial applications
The SN74LVC543ADW features an octal D-type flip-flop design, which can be used as a temporary storage device or for transferring data from one bus to another. The directional control (DIR) and output enable (OE) inputs control the data flow. The OE input can disable the device so that the buses are effectively isolated.
Furthermore, the SN74LVC543ADW provides high-drive outputs (-24mA IOH, 24mA IOL) to drive capacitive loads and ensure signal integrity. The IC is also equipped with latch-up performance that exceeds 250mA per JESD 17, making it robust against latch-up events.
In summary, the SN74LVC543ADW from Texas Instruments is a high-quality, reliable choice for designers who require a registered transceiver that can provide seamless communication between data buses, with the added benefits of low-voltage operation and high-speed data transfer. Its industry-standard package and temperature range make it a versatile component for a broad range of applications.