EN
  • EN
  • DE

MAX17806ETI+

Part No MAX17806ETI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description ADVANCED SMART BATTERY PACK CONT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 163 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 702174-MAX17806ETI+
Ultra Librarian 3D Model Ultra Librarian MAX17806ETI+ CAD Model

Description

The MAX17806ETI+ from Maxim Integrated is a high-performance battery sensor IC designed to provide precise monitoring and control for battery management systems (BMS). This advanced integrated circuit is engineered to accommodate the stringent requirements of automotive and industrial applications, ensuring reliable operation in demanding environments.

Key Features:

  • High Accuracy: The MAX17806ETI+ offers exceptional measurement accuracy for both voltage and current, which is crucial for maintaining the health and efficiency of battery systems.
  • Wide Voltage Range: This IC is capable of handling a broad range of battery voltages, making it versatile for various battery chemistries and configurations.
  • Temperature Monitoring: Integrated temperature sensors allow for continuous monitoring of battery temperature, providing critical data to prevent overheating and enhance safety.
  • Robust Communication: With a robust communication interface, the MAX17806ETI+ ensures reliable data transmission even in environments with significant electrical noise.
  • Low Power Consumption: Designed for energy efficiency, the IC minimizes power consumption, which is essential for battery-powered applications.
  • Daisy Chain Capability: The device supports daisy-chaining, which simplifies the connection of multiple battery cells for voltage monitoring in series.

Applications:

  • Automotive Battery Management Systems
  • Energy Storage Systems
  • Industrial Power Supplies
  • Uninterruptible Power Supplies (UPS)

The MAX17806ETI+ is available in a small 28-TQFN (5mm x 5mm) package, which is ideal for space-constrained applications. Its extended temperature range ensures operation in extreme conditions, further enhancing its suitability for automotive and industrial use.

With its combination of high precision, versatility, and robustness, the MAX17806ETI+ from Maxim Integrated is a superior choice for designers looking to optimize their battery management systems for performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $0.2203
Intel
ASYNCHRONOUS SERIAL CONTROLLER
Need more? Email Us
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $62.3679
Sipex Corporation
Wide Input, 1.3MHz Synchronous PWM Controller
Need more? Email Us
SMSC Corporation
EPIC/XF ACPI/PC 97 Compliant Integrated PCI 10/100 Mbps Fast Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C 1-PORT 24QFN
Lowest to $1.3322
Cypress Semiconductor Corp
IC MCU USB ENCORE CONTROL 48QFN
Lowest to $6.2566
Microchip Technology
IC CRYPTO TPM TWI 40QFN
Lowest to $3.1289

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9030 $58.8360
29+ $4.0229 $116.6641
45+ $3.8970 $175.3650
62+ $3.7711 $233.8082
80+ $3.6463 $291.7040
107+ $3.2687 $349.7509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess