EN
  • EN
  • DE

MAX1780AECM

Part No MAX1780AECM
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702175-MAX1780AECM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1780AECM CAD Model

Description

Product Overview: MAX1780AECM

The MAX1780AECM from Maxim Integrated is a sophisticated, high-performance battery-pack controller designed to cater to the advanced requirements of modern portable electronics. This integrated circuit (IC) is engineered to manage and monitor multiple-cell Li-ion (lithium-ion) battery packs, ensuring safe operation, prolonged life, and reliability of the battery.

At the heart of the MAX1780AECM lies its precision monitoring capability. The IC meticulously monitors the voltage of each cell in a battery pack, providing essential data for balanced charging and discharging. This ensures that all cells within the battery pack operate within their optimal voltage range, which is crucial for maintaining the health and extending the lifespan of the battery.

In addition to cell monitoring, the MAX1780AECM boasts an array of safety features designed to protect the battery pack under various conditions. It includes overvoltage, undervoltage, and overtemperature protection, safeguarding the battery from conditions that might otherwise lead to damage or unsafe operation. The integration of these protection mechanisms makes the MAX1780AECM an invaluable component for any application where battery integrity is paramount.

The MAX1780AECM also supports smart battery management protocols, allowing for communication with the host device's system. This communication enables the host to access critical information such as the state of charge, battery health, and remaining capacity, which can be used to optimize device performance and user experience.

Designed with flexibility in mind, the MAX1780AECM can be used in a variety of applications ranging from laptops and smartphones to power tools and electric vehicles. Its compact Multi-Chip Module (MCM) package makes it suitable for space-constrained applications, while its robust design ensures reliable operation in diverse environments.

Overall, the MAX1780AECM from Maxim Integrated represents a comprehensive solution for advanced battery-pack management, combining precision monitoring, safety features, and communication capabilities into a single, efficient IC.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1137 $63.4110
70+ $1.7337 $121.3590
105+ $1.6805 $176.4525
145+ $1.6262 $235.7990
185+ $1.5720 $290.8200
250+ $1.4091 $352.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess