EN
  • EN
  • DE

MAX1792EUA33VTGC

Part No MAX1792EUA33VTGC
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075094-MAX1792EUA33VTGC
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA33VTGC CAD Model

Description

Maxim Integrated MAX1792EUA33VTGC Product Overview

The MAX1792EUA33VTGC is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a company known for their innovative and reliable power solutions. This component is engineered to deliver a fixed output voltage of 3.3V, making it ideal for a wide range of applications that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output of 3.3V, which is a common voltage level for digital circuits, ensuring compatibility with a variety of microcontrollers, digital ICs, and other electronic components.
  • High Accuracy: The MAX1792EUA33VTGC boasts excellent output voltage accuracy, which is critical for sensitive electronic applications where voltage variations can lead to performance issues.
  • Low Dropout Voltage: With its low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and improving system performance.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the system it powers from damage due to excessive heat.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the durability and reliability of both the regulator and the application it is used in.
  • Package: The MAX1792EUA33VTGC comes in a compact, 8-pin μMAX package, which is suitable for space-constrained applications.

Applications

This linear regulator is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Consumer electronics
  • Embedded systems
  • Power supplies for sensors and analog circuits

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1792EUA33VTGC is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

In summary, the MAX1792EUA33VTGC from Maxim Integrated is a robust and reliable fixed-output linear regulator, perfect for applications requiring a stable 3.3V power supply. Its low dropout voltage, high accuracy, and additional protective features make it a top choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess