EN
  • EN
  • DE

MC74VHC1GT14DFT1G

Part No MC74VHC1GT14DFT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077926-MC74VHC1GT14DFT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT14DFT1G CAD Model

Description

ON Semiconductor MC74VHC1GT14DFT1G Single Schmitt-Trigger Inverter

The MC74VHC1GT14DFT1G is a high-speed CMOS device from ON Semiconductor, designed to deliver cutting-edge performance for a myriad of digital applications. This single Schmitt-trigger inverter is part of the VHC family, known for its robust operation and compatibility with TTL levels. It boasts a 5V tolerant input, which allows for interfacing with 5V logic levels without the risk of damage, making it an ideal choice for mixed-voltage applications.

Constructed with silicon gate CMOS technology, the MC74VHC1GT14DFT1G ensures reliable low power consumption and high noise immunity. The device is characterized for operation from -55°C to +125°C, ensuring consistent performance even under extreme temperature conditions. This makes it suitable for use in industrial and automotive environments where reliability is paramount.

The inverter's Schmitt-trigger action at the input provides a pulse shaping effect, which is particularly beneficial when dealing with noisy signals. This feature allows the device to transform an irregular input signal into a well-defined output, thus enhancing the overall signal integrity. The MC74VHC1GT14DFT1G is capable of transforming slow input transitions into faster output transitions, contributing to improved operational speed of the digital system.

ON Semiconductor has packaged the MC74VHC1GT14DFT1G in a compact SOT-353 (SC-70) package, making it an excellent choice for space-constrained applications. The small footprint of the device does not compromise its electrical performance, and it continues to provide the same high-level functionality expected from the VHC product line.

With its fast propagation delay and balanced rise and fall times, the MC74VHC1GT14DFT1G is well-suited for wave shaping, signal conditioning, and clock buffering applications. Its low power dissipation and high noise threshold levels make it a reliable component for designing energy-efficient and robust digital circuits.

In summary, the MC74VHC1GT14DFT1G from ON Semiconductor is a versatile and powerful device that offers designers the performance and reliability needed for modern digital systems. Its advanced features and compact packaging make it an excellent choice for a wide range of applications, from consumer electronics to automotive and industrial systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1118 $50.3100
1,095+ $0.0917 $100.4115
1,690+ $0.0889 $150.2410
2,330+ $0.0860 $200.3800
3,010+ $0.0831 $250.1310
4,030+ $0.0745 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess