SN74LVT240ADBRG4 Octal Buffer/Line Driver from Texas Instruments
The SN74LVT240ADBRG4 is a high-performance, octal buffer and line driver designed to provide optimal signal integrity for a wide range of applications. Manufactured by Texas Instruments, this integrated circuit is part of their LVT family, offering low-voltage operation and translating capabilities that make it suitable for interfacing between different logic levels.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Operating Voltage: 2.7V to 3.6V, which allows for use in low-voltage applications and is compatible with 3.3V systems.
- Output Current: -32mA / 64mA, providing robust drive capability.
- Logic Level Translation: Capable of translating between 5V and 3.3V logic levels, making it versatile for multi-voltage systems.
- Package / Case: SSOP (Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications.
- Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications:
The SN74LVT240ADBRG4 is ideal for use in a variety of digital systems where buffer or line driver functions are needed. It is commonly used in:
- Bus Interface Devices
- Signal Distribution and Translation
- Data Communication Equipment
- Computers and Computer Peripherals
- Networking Hardware
Quality and Reliability:
As with all Texas Instruments products, the SN74LVT240ADBRG4 is manufactured to the highest quality standards, ensuring reliability and performance. It is designed to meet the stringent requirements of the industrial and commercial markets, providing a trusted solution for your electronic designs.
Ordering and Packaging:
The device is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For ordering, the complete part number SN74LVT240ADBRG4 should be used to ensure receipt of the correct device specification.