EN
  • EN
  • DE

MAX1792EUAB+

Part No MAX1792EUAB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311177-MAX1792EUAB+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1792EUAB+ CAD Model

Description

Maxim Integrated MAX1792EUAB+ Step-Down Converter

The MAX1792EUAB+ from Maxim Integrated is a high-efficiency, low-quiescent-current, step-down DC-DC converter designed to provide a compact and reliable power solution for a wide range of applications. This versatile component is ideal for battery-powered devices, portable electronics, and other systems where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1792EUAB+ offers up to 96% efficiency, which helps to minimize power loss during conversion and extends the battery life of portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 5.5V, allowing for a high degree of flexibility to meet the needs of various circuits and applications.
  • Low Quiescent Current: With a quiescent current of only 28µA, this step-down converter is optimized for battery-powered applications where conserving power is paramount.
  • Wide Input Voltage Range: The device can operate with input voltages ranging from 2.7V to 5.5V, making it suitable for use with most standard power supplies and battery configurations.
  • Compact Size: The MAX1792EUAB+ comes in a small, 8-pin µMAX package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes over-temperature protection to safeguard the device and the system from excessive heat.
  • Load Protection: The converter features short-circuit and over-current protection, ensuring reliable operation under various load conditions.

Applications

The MAX1792EUAB+ is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets
  • PDAs and mobile computing
  • Portable media players
  • GPS receivers

With its combination of high efficiency, low power consumption, and flexible voltage options, the Maxim Integrated MAX1792EUAB+ step-down converter is an excellent choice for designers seeking to optimize their power management solutions in compact electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess