Maxim Integrated's MAX1793EUE15-T: High-Efficiency, Step-Down DC-DC Converter
The MAX1793EUE15-T is a high-performance, step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact and efficient integrated circuit is specifically engineered to provide a reliable power management solution for a wide range of applications, including portable devices, networking equipment, and embedded systems.
Key Features:
- Output Voltage: The device delivers a fixed output voltage of 1.5V, which is ideal for powering low-voltage digital circuits.
- High Efficiency: With its advanced design, the MAX1793EUE15-T achieves up to 96% efficiency, minimizing power loss and heat dissipation.
- Adjustable Output: While the device offers a fixed output, it also provides the option to adjust the voltage output with external resistors, offering flexibility for specific design requirements.
- Wide Input Voltage Range: It operates over a broad input voltage range from 2.6V to 5.5V, accommodating a variety of power sources.
- Low Quiescent Current: The quiescent current is as low as 110µA, which is beneficial for battery-powered devices by extending battery life.
- Compact Package: The MAX1793EUE15-T comes in a 16-pin TSSOP package, which saves valuable board space in space-constrained applications.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards against excessive temperature conditions.
- Cycle-by-Cycle Current Limit: This feature provides protection against short-circuit and overload conditions by limiting the maximum current in each switching cycle.
Applications:
The MAX1793EUE15-T is versatile and can be used in a variety of applications, including:
- Portable and handheld devices
- Wireless and networking equipment
- Embedded systems
- Battery-powered applications
- Point-of-load conversions
Maxim Integrated's commitment to quality ensures that the MAX1793EUE15-T DC-DC converter is a reliable choice for designers looking for a power-efficient solution. Its combination of performance, efficiency, and compact design makes it an excellent choice for modern electronic applications where space and power conservation are critical.