EN
  • EN
  • DE

MAX1806EUA

Part No MAX1806EUA
Manufacturer Maxim Integrated
Description 500mA, Low-Voltage Linear Regulator in UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212432-MAX1806EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX1806EUA CAD Model

Description

Maxim Integrated MAX1806EUA Voltage Regulator

The MAX1806EUA from Maxim Integrated is a compact, high-efficiency, low-dropout (LDO) linear voltage regulator that offers an ideal solution for space-constrained applications requiring a regulated power supply. This tiny, yet powerful component is designed to deliver a continuous output current of up to 500mA, making it suitable for powering a wide array of devices including portable electronics, sensors, and microcontrollers.

One of the standout features of the MAX1806EUA is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered devices, as it allows for maximum utilization of the available battery voltage. Additionally, the regulator maintains a stable output with a low output noise of just 30µVRMS, which is crucial for noise-sensitive applications such as RF circuits and precision analog systems.

The MAX1806EUA is equipped with several protective features to ensure reliable operation under various conditions. It has built-in thermal overload protection that safeguards the device from damage due to excessive heat, as well as short-circuit protection to prevent damage from output overloads. Moreover, the regulator includes a low-power shutdown mode, which significantly reduces power consumption when the device is not in use, thereby extending battery life in portable applications.

Available in a small 8-pin µMAX package, the MAX1806EUA is designed for easy integration into a broad range of applications. Its small footprint makes it an excellent choice for space-sensitive designs, and its simple external circuitry requirements allow for a straightforward implementation into existing designs.

Overall, the Maxim Integrated MAX1806EUA is a versatile and reliable voltage regulator that combines high efficiency, low noise, and robust protection features, making it a top choice for designers looking to enhance the performance and longevity of their electronic products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess