EN
  • EN
  • DE

MAX180CCPL+

Part No MAX180CCPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Parallel 40-Pin PDIP W / IC DAS 12BIT 100KSPS 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785547-MAX180CCPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX180
Introduction Date June 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX180CCPL+ CAD Model

Description

Introducing the MAX180CCPL+ from Maxim Integrated

The MAX180CCPL+ is a groundbreaking product from Maxim Integrated, a renowned leader in the design and manufacture of high-performance semiconductor products. This innovative component is designed to cater to a wide range of applications, offering exceptional performance, reliability, and efficiency.

Key Features

  • Precision Analog Microcontroller: The MAX180CCPL+ combines analog and digital functionality into a single device, providing a versatile solution for complex control systems.
  • High-Resolution ADC: It boasts a high-resolution analog-to-digital converter (ADC) that ensures accurate signal processing, making it ideal for precision measurement applications.
  • Digital Signal Processing: With integrated digital signal processing capabilities, this product can handle complex algorithms and data manipulation with ease.
  • Robust Communication: The MAX180CCPL+ supports various communication protocols, allowing seamless integration with other components and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this component operates with minimal power draw, extending the battery life of portable devices.
  • Extended Temperature Range: It is built to withstand extreme temperatures, ensuring reliable performance in challenging environmental conditions.

Applications

The MAX180CCPL+ is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical devices
  • Automotive systems
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX180CCPL+ is subjected to rigorous testing and quality assurance processes to ensure it meets the highest industry standards for performance and durability.

Conclusion

For designers and engineers looking for a robust and versatile component that combines the best of analog and digital technologies, the MAX180CCPL+ from Maxim Integrated stands out as an excellent choice. Whether it's for precision measurement, control systems, or any application requiring a reliable and efficient analog microcontroller, the MAX180CCPL+ delivers on all fronts, ensuring your products perform at their best.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5686 $71.5686
2+ $58.7230 $117.4460
3+ $56.8879 $170.6637
4+ $55.0528 $220.2112
5+ $53.2177 $266.0885
7+ $47.7124 $333.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess