EN
  • EN
  • DE

MAX1821XEBC-T

Part No MAX1821XEBC-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311196-MAX1821XEBC-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1821XEBC-T CAD Model

Description

The MAX1821XEBC-T is a high-performance, versatile power-management integrated circuit (IC) developed by Maxim Integrated. This advanced IC is designed to cater to a wide array of applications, particularly in portable and space-constrained devices where efficient power regulation is critical. Its compact form factor and robust feature set make it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The MAX1821XEBC-T boasts a high efficiency rate, which minimizes energy loss during power conversion, thereby ensuring maximum battery utilization and longer device operation time.
  • Adjustable Output: This IC allows for an adjustable output voltage, providing design flexibility to meet the needs of various applications and compatibility with different peripherals and components.
  • Low Quiescent Current: It features a low quiescent current that reduces standby power consumption, an essential characteristic for battery-powered devices.
  • Thermal Protection: The MAX1821XEBC-T includes thermal protection features that prevent the IC from overheating, ensuring reliable performance and extending product lifespan.
  • Compact Package: Housed in a compact package, it saves valuable board space, which is crucial for modern, miniaturized electronic devices.

Applications

The versatile nature of the MAX1821XEBC-T makes it suitable for a broad range of applications, including but not limited to:

  • Portable Consumer Electronics
  • Wireless Handsets and Accessories
  • Handheld Computers and PDAs
  • Portable Media Players
  • GPS Receivers
  • Digital Cameras

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1821XEBC-T is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by designers and consumers alike. With Maxim Integrated's MAX1821XEBC-T, you can expect a product that performs consistently and dependably, even in the most demanding situations.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess