EN
  • EN
  • DE

MAX1842EEE-TG096

Part No MAX1842EEE-TG096
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311206-MAX1842EEE-TG096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1842EEE-TG096 CAD Model

Description

The MAX1842EEE-TG096 is a high-performance, compact, and versatile integrated circuit (IC) from Maxim Integrated, a renowned manufacturer known for its innovative and reliable semiconductor products. This IC is designed to cater to a wide range of applications, particularly in power management solutions where efficiency and space constraints are critical factors.

Key Features

  • High Efficiency: The MAX1842EEE-TG096 offers excellent power conversion efficiency, which is essential for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different applications and ensuring compatibility with various devices.
  • Low Quiescent Current: Its low idle current consumption helps in prolonging battery life, making it an ideal choice for portable devices.
  • Thermal Protection: The IC includes built-in thermal protection features that prevent overheating, ensuring the longevity and reliability of both the IC and the end product.
  • Compact Package: The MAX1842EEE-TG096 comes in a small, surface-mount package, which is perfect for space-constrained applications.

Applications

The versatility of the MAX1842EEE-TG096 allows it to be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Wireless Handsets
  • Personal Digital Assistants (PDAs)
  • GPS Receivers

Technical Specifications

Some of the technical specifications of the MAX1842EEE-TG096 include:

  • Adjustable output voltage for application-specific needs
  • High efficiency for power-sensitive designs
  • Low quiescent current to maximize battery life
  • Thermal protection for improved safety and reliability
  • Compact, surface-mount package for space-saving designs

In conclusion, the MAX1842EEE-TG096 from Maxim Integrated is a powerful, efficient, and reliable solution for modern electronic designs that require advanced power management. Its combination of features makes it an excellent choice for designers looking to optimize their products for performance and form factor.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0025 $66.0150
13+ $9.0286 $117.3718
20+ $8.7457 $174.9140
28+ $8.4638 $236.9864
36+ $8.1820 $294.5520
48+ $7.3354 $352.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess