EN
  • EN
  • DE

MAX1843EGI

Part No MAX1843EGI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR, CURRENT-MOD / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1843
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 629777-MAX1843EGI
Ultra Librarian 3D Model Ultra Librarian MAX1843EGI CAD Model

Description

Maxim Integrated's MAX1843EGI: High-Efficiency, Step-Down DC-DC Converter

The MAX1843EGI from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This compact, integrated circuit is engineered to deliver exceptional performance with a minimal footprint, making it an ideal solution for space-constrained applications.

With its advanced technology, the MAX1843EGI is capable of providing high efficiency across a wide load range. This is achieved through its use of a synchronous rectification topology, which reduces power losses by replacing the diode with a low-resistance MOSFET. The result is improved battery life for portable devices, reduced heat generation, and enhanced overall system reliability.

The device operates over a wide input voltage range of 2.5V to 5.5V, making it versatile for powering various electronic devices from single-cell lithium-ion batteries or other standard power supplies. The MAX1843EGI can deliver output voltages as low as 0.8V, which is essential for today's low-voltage digital circuits, while maintaining high efficiency and tight load regulation.

One of the key features of the MAX1843EGI is its ability to operate in pulse-width modulation (PWM) mode for better noise-sensitive applications, or in pulse-frequency modulation (PFM) mode for improved efficiency at light loads. This flexibility allows designers to optimize the performance of their power supply systems based on specific application requirements.

The device comes in a compact 24-pin QSOP package, designated by the "EGI" suffix in its part number, which is suitable for automated assembly processes, ensuring ease of integration into a wide variety of products. Additionally, the MAX1843EGI includes a host of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, providing a robust solution for your power management needs.

Whether you're designing for portable consumer electronics, wireless devices, or other battery-powered applications, the MAX1843EGI stands out as a high-performance, reliable, and efficient DC-DC converter that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9596 $59.5152
29+ $4.0702 $118.0358
44+ $3.9432 $173.5008
61+ $3.8150 $232.7150
79+ $3.6879 $291.3441
105+ $3.3068 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess