Maxim Integrated MAX1848ETA+TG104 Product Overview
The MAX1848ETA+TG104 is a high-performance, compact, and efficient power management integrated circuit (PMIC) designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is specifically engineered to cater to the demanding requirements of portable and space-constrained applications.
Key Features
- High Efficiency: The MAX1848ETA+TG104 is designed to provide a high-efficiency power conversion, which is crucial for maximizing battery life in portable devices.
- Small Footprint: Its small package size makes it an ideal choice for space-sensitive applications.
- Thermal Management: The device includes advanced thermal management features to maintain optimal performance and reliability.
- Low Noise Operation: It operates with minimal noise, making it suitable for noise-sensitive applications such as audio and RF systems.
- Wide Input Voltage Range: The PMIC supports a broad range of input voltages, accommodating various power sources and battery chemistries.
Applications
The versatility of the MAX1848ETA+TG104 allows it to be used in a diverse array of applications, including:
- Portable Devices
- Wearable Technology
- Wireless Handsets
- Personal Multimedia Devices
- GPS Units
Technical Specifications
The technical specifications of the MAX1848ETA+TG104 are designed to meet the rigorous demands of modern electronic devices:
- Package Type: 8-Pin TDFN-EP
- Operating Temperature Range: -40°C to +85°C
- High-Efficiency Step-Down Converters
- Adjustable Output Voltage
- Over-Temperature Protection
Quality and Reliability
Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1848ETA+TG104 is no exception and is manufactured to ensure consistent performance and longevity, making it a reliable choice for designers and manufacturers of advanced electronic systems.