EN
  • EN
  • DE

TPS658621CZGUT

Part No TPS658621CZGUT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 034526-TPS658621CZGUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658621CZGUT CAD Model

Description

The TPS658621CZGUT is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This advanced PMIC is specifically engineered to meet the demanding power requirements of modern, complex electronic systems, providing a comprehensive solution for power supply management and battery charging in a single, compact package.

The TPS658621CZGUT offers a multitude of features that make it a perfect choice for applications such as smartphones, tablets, portable media players, and other battery-powered devices. The device integrates multiple DC-DC converters and LDO regulators, enabling it to provide a variety of voltage rails to power different system components efficiently. With its ability to manage power across multiple channels, the TPS658621CZGUT ensures optimal power distribution and maximizes battery life.

One of the key features of the TPS658621CZGUT is its sophisticated battery charging capability. It supports various battery technologies and provides safe and efficient charging through a programmable charging algorithm. The PMIC also includes battery temperature monitoring to prevent overheating and ensure safe operation during the charging process.

The device incorporates a flexible I2C interface, allowing for easy programmability and control over the power management functions. This feature enables designers to fine-tune the power supply parameters according to the specific needs of their application, ensuring optimal performance and power efficiency.

The TPS658621CZGUT is designed with a focus on reliability and longevity. It includes multiple protection features such as over-voltage, over-current, and thermal shutdown, which safeguard the system against various types of potential damage. The compact form factor of the IC, along with its advanced integration, reduces the overall footprint on the PCB, saving valuable space in space-constrained applications.

In summary, the TPS658621CZGUT from Texas Instruments is a sophisticated, all-in-one power management solution that offers a high level of integration, efficiency, and flexibility. Its comprehensive set of features and protections make it the ideal choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess