EN
  • EN
  • DE

TPS23755RJJR

Part No TPS23755RJJR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE) 24-VSON (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFDFN Exposed Pad, 23 Leads
Case / Package 24-VSON (6x4)
Family Name TPS23755
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS23755RJJRTR, 296-TPS23755RJJRDKR, 296-TPS23755RJJRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900723-TPS23755RJJR
Ultra Librarian 3D Model Ultra Librarian TPS23755RJJR CAD Model

Description

Product Overview: TPS23755RJJR by Texas Instruments

The TPS23755RJJR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the TPS2375x family and is specifically engineered to provide a comprehensive Power over Ethernet (PoE) solution for powered devices (PDs) and power sourcing equipment (PSE). It is an ideal choice for applications that require efficient power distribution over Ethernet cables, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Integrated PoE Interface: The TPS23755RJJR incorporates both the PD and DC/DC controller functions, streamlining the design process and reducing component count.
  • IEEE 802.3at Compliance: The device complies with the IEEE 802.3at standard, ensuring compatibility with high-power PoE applications up to 25.5W.
  • Advanced Power Management: It features programmable classification, under-voltage lockout (UVLO), and over-temperature protection, enhancing the reliability and safety of the system.
  • Flexible Power Options: The TPS23755RJJR supports both isolated and non-isolated topologies, allowing for versatile power supply designs.
  • Enhanced Thermal Performance: The device is available in a thermally enhanced 20-pin QFN package, which helps to manage heat dissipation effectively.

Applications

The TPS23755RJJR is designed to be a versatile component suitable for a wide range of applications that require PoE capabilities. Some of the common applications include:

  • Enterprise and Industrial IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals
  • Building Management Systems

Technical Specifications

The TPS23755RJJR operates over a wide input voltage range and is equipped with numerous features to ensure the efficient and reliable operation of the end product. The device's technical specifications include a programmable classification indicator, an extended temperature range, and support for multiple output voltage configurations, making it a highly adaptable solution for designers.

By integrating the TPS23755RJJR into your design, you can leverage Texas Instruments' expertise in power management to create sophisticated and power-efficient PoE-enabled devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $2.6801
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.4649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,930 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess