The LP2985AIBLX-1.8 is a high-performance, low noise, low dropout voltage regulator from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is part of the LP2985 family of regulators and is designed to meet the rigorous requirements of today's battery-powered devices.
The LP2985AIBLX-1.8 is characterized by its ability to deliver 150mA output current while maintaining a low dropout of 300mV at full load. It has an output voltage of 1.8V, which makes it ideal for a wide range of applications, including portable devices, cellular phones, notebooks, and PDAs.
- Low Noise Operation: Very low output noise of 30µVRMS, crucial for sensitive RF supply and precision analog applications
- Excellent PSRR: 60dB at 1kHz, effectively filters out the noise and ripple from the power supply
- Shutdown Mode: Consumes less than 1µA when not in operation, extending battery life in portable devices
- Safety Features: Thermal overload protection and short circuit current limit
- Package: Small, surface-mount SOT-23 package
In conclusion, the LP2985AIBLX-1.8 from Texas Instruments is a high-quality, reliable, and efficient voltage regulator. It is designed with the needs of modern, battery-powered devices in mind, offering low noise, low dropout, and excellent power supply rejection. Its compact design and power-saving features make it an ideal choice for a wide range of applications.