Product Overview: AP1117-18L from Diodes Incorporated
The AP1117-18L is a robust low dropout linear voltage regulator designed by Diodes Incorporated, known for its reliability and efficiency in a wide range of applications. This regulator is capable of delivering a fixed output voltage of 1.8V with an output current up to 1A, making it an ideal choice for sensitive electronics that require a stable power supply.
Key Features
- Output Voltage: The AP1117-18L provides a stable 1.8V output, which is essential for low-voltage applications.
- High Output Current: With the ability to supply up to 1A of output current, this regulator can support a wide range of power requirements.
- Low Dropout Voltage: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life for portable devices.
- Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity of the product.
- Current Limit: The current limit feature helps protect the regulator and the load from short-circuit and overload conditions.
- Package Options: Available in several package types, the AP1117-18L offers flexibility for various design requirements.
Applications
The AP1117-18L is versatile and can be used in multiple applications, including:
- Consumer Electronics
- Computer Peripherals
- Networking Systems
- Battery-Powered Devices
- Industrial Equipment
Quality and Reliability
Diodes Incorporated ensures that the AP1117-18L meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, making it a reliable choice for critical applications that demand consistent performance.
Conclusion
With its combination of features, the AP1117-18L from Diodes Incorporated stands out as a powerful solution for providing a stable and reliable power supply. Whether it's for consumer electronics or industrial machinery, this voltage regulator is engineered to meet the needs of demanding applications.