EN
  • EN
  • DE

MAX1858EEG+

Part No MAX1858EEG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.75 V to 23 V
Frequency - Switching 100kHz to 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QSOP
Win Source Part Number 143758-MAX1858EEG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1858EEG+ CAD Model

Description

The MAX1858EEG+ is a versatile and efficient voltage regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for electronic devices.

Key Features:

  • Adjustable Output: The MAX1858EEG+ offers an adjustable output voltage range, making it suitable for various applications that require different voltage levels.
  • High Efficiency: With its high-efficiency design, this voltage regulator ensures minimal power loss and heat generation, which is critical for maintaining the longevity and reliability of electronic systems.
  • Low Dropout: It features a low dropout voltage, which allows for the efficient operation of the device even when the input voltage is close to the output voltage, thus maintaining stable performance.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thereby preventing potential damage to the regulator and the system it powers.
  • Compact Package: The MAX1858EEG+ comes in a compact 24-pin QSOP package, which is ideal for space-constrained applications without compromising on functionality.

Applications:

The MAX1858EEG+ is suitable for a broad spectrum of applications, including but not limited to:

  • Computer systems and peripherals
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Networking hardware

Technical Specifications:

Before integration into your system, please review the technical specifications of the MAX1858EEG+ to ensure compatibility and optimal performance:

  • Adjustable Output Voltage Range: Specified by the datasheet
  • Dropout Voltage: Specified by the datasheet
  • Package Type: 24-pin QSOP
  • Thermal Protection: Yes
  • Manufacturer: Maxim Integrated

In conclusion, the MAX1858EEG+ from Maxim Integrated is a highly reliable and efficient solution for power regulation needs. Its flexibility, efficiency, and compact design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8870 $58.8700
24+ $4.8302 $115.9248
38+ $4.6801 $177.8438
52+ $4.5288 $235.4976
66+ $4.3775 $288.9150
89+ $3.9247 $349.2983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess