The MIC5201-2.8BMM from Microchip Technology is a highly reliable, low dropout voltage regulator designed to deliver a fixed output of 2.8 volts. This regulator is capable of sourcing up to 200mA of output current, making it an excellent choice for low power applications where efficiency is a key concern.
Key Features
- Output Voltage: 2.8V fixed output provides stable voltage for sensitive electronics.
- High Output Current: Capable of delivering up to 200mA, suitable for a variety of low power applications.
- Low Dropout: Offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal and Overcurrent Protection: Built-in safety features protect the device and connected components from potential damage.
- Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
- Small Package: Available in a compact 8-pin MSOP package, perfect for space-constrained applications.
Applications
The MIC5201-2.8BMM is versatile and can be used in a variety of electronic devices. It is particularly well-suited for:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Peripheral power supplies
- Reference voltage sources
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MIC5201-2.8BMM is no exception. This LDO voltage regulator is designed to meet the stringent requirements of industrial applications, ensuring both reliability and performance.
Ordering Information
To order the MIC5201-2.8BMM or to obtain more information about this and other voltage regulation solutions from Microchip Technology, visit their official website or contact an authorized distributor. Ensure that your applications run smoothly with the dependable performance of the MIC5201-2.8BMM LDO voltage regulator.