EN
  • EN
  • DE

MIC5255-2.5BD5 TR

Part No MIC5255-2.5BD5 TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A TSOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB to 50dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.135V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 058852-MIC5255-2.5BD5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.5BD5 TR CAD Model

Description

MIC5255-2.5BD5 TR - Low-Noise LDO Voltage Regulator

The MIC5255-2.5BD5 TR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed with an emphasis on providing a stable and clean power supply. This component is particularly suitable for noise-sensitive applications where a steady 2.5V output is required.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable and consistent performance for connected components.
  • Low Dropout: With a low dropout voltage, the MIC5255-2.5BD5 TR can maintain its output regulation with minimal difference between the input and output voltages, making it efficient for battery-powered devices.
  • Low Noise: This LDO regulator is designed to minimize output noise, a crucial feature for applications such as RF circuits and audio devices where noise can significantly impact performance.
  • Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown to protect the device from overheating and current limit to prevent damage from overcurrent conditions.
  • Stable with Ceramic Capacitors: The MIC5255-2.5BD5 TR is stable with low-cost ceramic output capacitors, reducing the overall bill of materials for the end product.

Applications:

Due to its low noise characteristics and high accuracy, the MIC5255-2.5BD5 TR is an excellent choice for powering precision components in various applications, such as:

  • Portable and battery-powered electronics
  • Reference voltage sources
  • RF modules
  • Audio equipment
  • Data acquisition systems
  • Medical devices

Packaging and Availability:

The MIC5255-2.5BD5 TR is available in a small, 5-lead SOT-23 package, which is suitable for space-constrained applications. The "TR" designation indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, customers can expect reliability and performance from the MIC5255-2.5BD5 TR LDO voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,355+ $0.1282 $173.7110
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess