EN
  • EN
  • DE

MIC5205-3.OBM5

Part No MIC5205-3.OBM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Win Source Part Number 319957-MIC5205-3.OBM5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5205-3.OBM5 CAD Model

Description

MIC5205-3.0BM5 LDO Voltage Regulator from Microchip Technology

The MIC5205-3.0BM5 is a highly reliable, high-performance low dropout voltage regulator from Microchip Technology, designed specifically to deliver a fixed output voltage of 3.0V with an input voltage range from 4.7V to 16V. Its ability to provide up to 150mA of output current makes it an excellent choice for low power applications where efficiency is crucial.

This voltage regulator features a low dropout voltage of typically 165mV at full load, which ensures continued operation even when the input voltage is very close to the output voltage, thus enhancing the battery life of portable devices. The MIC5205-3.0BM5 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Thermal overload protection and current limit features are built into the device, safeguarding it and the application from potential damage due to overcurrent or excessive temperature. Additionally, the MIC5205-3.0BM5 boasts a low quiescent current, which further extends the battery life in portable electronic devices by reducing the amount of power consumed when in standby mode.

The regulator's fast transient response and low noise performance make it suitable for use in RF and other sensitive circuits where a stable and clean power supply is necessary. Furthermore, the MIC5205-3.0BM5 does not require a load capacitor to remain stable and can work with ceramic output capacitors, which are smaller, more reliable, and provide better electrical characteristics compared to their electrolytic counterparts.

Whether you're designing power supplies for consumer electronics, handheld devices, or other applications that demand high efficiency and low power consumption, the MIC5205-3.0BM5 from Microchip Technology is a robust choice that combines performance, reliability, and compactness.

Key Features:

  • Fixed 3.0V output voltage
  • Up to 150mA output current
  • Low dropout voltage: 165mV @ 150mA
  • Wide input voltage range: 4.7V to 16V
  • Low quiescent current
  • Thermal overload and current limit protection
  • Stable with ceramic output capacitors
  • Compact SOT-23-5 package

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess