EN
  • EN
  • DE

MAX186

Part No MAX186
Manufacturer Maxim Integrated
Description Low-Power, 8-Channel, Serial 12-Bit ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212472-MAX186
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Robotics, Medical, Automation & Process Control, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX186 CAD Model

Description

The MAX186 from Maxim Integrated is a compact, high-efficiency, 12-bit analog-to-digital converter (ADC) offering an excellent combination of low power consumption, high speed, and precision. This versatile ADC is an ideal solution for a wide range of applications, including data acquisition systems, industrial control processes, and battery-powered devices.

Key Features

  • Resolution: 12-bit resolution provides high precision for a detailed and accurate digital representation of the analog input signal.
  • Channels: Features 8 multiplexed channels that allow for multiple signal inputs, making it suitable for complex systems that require various measurements.
  • Sampling Rate: Offers a fast sampling rate, ensuring timely and efficient data conversion for real-time applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX186 operates with low power requirements, preserving battery life in portable devices.
  • Serial Interface: Equipped with a serial interface that facilitates easy communication with microcontrollers and simplifies the design of digital systems.
  • Internal Reference: Comes with an internal voltage reference, reducing the need for external components and simplifying the overall design.
  • Small Footprint: Available in a small package, making it an excellent choice for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Industrial Controls
  • Battery-Powered Instruments
  • Portable Measurement Devices

The MAX186 ADC from Maxim Integrated stands out for its balance of high performance, versatility, and efficiency. Whether it's for industrial automation, portable devices, or any application requiring reliable data conversion, the MAX186 is a robust choice that engineers and designers can depend on for their critical measurement needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess