EN
  • EN
  • DE

MAX1889ETE+

Part No MAX1889ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, TFT LCD Voltage Regulator IC 3 Output 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, TFT LCD
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 3
Voltage - Output 2.7 V ~ 13 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (5x5)
Win Source Part Number 021254-MAX1889ETE+
Ultra Librarian 3D Model Ultra Librarian MAX1889ETE+ CAD Model

Description

Maxim Integrated MAX1889ETE+ Product Overview

The MAX1889ETE+ is a high-performance, integrated power-supply IC from Maxim Integrated, designed to meet the rigorous demands of portable and compact devices. This advanced power solution is engineered to provide efficient power management, ensuring that devices operate reliably and with extended battery life. The MAX1889ETE+ is particularly well-suited for applications such as smartphones, tablets, and other portable electronics where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX1889ETE+ boasts high conversion efficiency, which translates to longer battery life and reduced heat generation within the device.
  • Compact Design: With its small footprint, the MAX1889ETE+ is ideal for space-constrained applications. It saves valuable board space while delivering the power required by modern electronics.
  • Integrated Functionality: This IC integrates multiple functions into a single package, reducing the number of external components required and simplifying the design process.
  • Flexible Power Supply: The device supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Protection Features: The MAX1889ETE+ includes a suite of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe operation under various conditions.

Technical Specifications

  • Package: 16-pin TQFN
  • Operating Temperature Range: -40°C to +85°C, making it suitable for use in a wide range of environments.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application.

Applications

The versatility of the MAX1889ETE+ makes it an excellent choice for a variety of applications, including:

  • Portable and handheld devices
  • Wireless headsets and accessories
  • Mobile phones and smart devices
  • Personal media players
  • GPS and navigation systems

In summary, the MAX1889ETE+ from Maxim Integrated is a sophisticated power management IC that offers a combination of high efficiency, compact design, and integrated features, making it a top choice for designers looking to optimize power in their portable and space-sensitive products.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7385 $65.4770
5+ $26.8618 $134.3090
7+ $26.0233 $182.1631
10+ $25.1836 $251.8360
12+ $24.3439 $292.1268
16+ $21.8260 $349.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess