EN
  • EN
  • DE

MAX1897EGT-T

Part No MAX1897EGT-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702305-MAX1897EGT-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1897EGT-T CAD Model

Description

The MAX1897EGT-T from Maxim Integrated is a high-performance, power-management integrated circuit (IC) designed to deliver efficient power conversion and distribution. This IC is particularly suited for portable electronics, such as laptops, smartphones, and other battery-operated devices where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1897EGT-T is engineered to provide high efficiency which is crucial for extending battery life in portable devices.
  • Compact Design: Available in a compact package, this IC saves valuable board space, making it ideal for space-constrained applications.
  • Integrated Functions: It includes multiple integrated functions such as DC-DC converters, LDOs, and charge pumps, reducing the need for additional external components.
  • Flexible Power Supply: The device supports a wide input voltage range, accommodating various power sources and battery chemistries.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing system reliability.

Applications

The MAX1897EGT-T is versatile and can be used in a variety of applications. These include but are not limited to:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Wireless Communication Equipment
  • Portable Media Players

Technical Specifications

The technical specifications of MAX1897EGT-T ensure it meets the requirements of the most demanding applications. Some of these specifications include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Package Type: TQFN
  • Operating Temperature Range: Specified in the datasheet

Maxim Integrated's commitment to innovation is reflected in the MAX1897EGT-T, providing designers with a reliable and efficient solution for power management. Its combination of efficiency, compact size, and integrated features make it an excellent choice for modern portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess