EN
  • EN
  • DE

MAX1901ETJ+

Part No MAX1901ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NOTEBK 2OUT 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Controller, Notebook Power System
Voltage - Input 4.2V ~ 30V
Number of Outputs 2
Voltage - Output 2.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Part Number Series MAX1901
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809232-MAX1901ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX1901ETJ+ CAD Model

Description

Maxim Integrated's MAX1901ETJ+ Overview

The MAX1901ETJ+ is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This IC is particularly suitable for portable and space-constrained applications due to its compact 32-pin TQFN package and the integration of multiple power regulators in a single chip.

Key Features

  • High Efficiency: The device includes a synchronous buck regulator, providing high-efficiency power conversion, which is critical for extending battery life in portable devices.
  • Multiple Outputs: It features multiple regulated outputs, including a main step-down converter and additional LDO (Low Drop-Out) regulators, making it an all-in-one power solution for complex systems.
  • Adjustable Output Voltage: The output voltage of the main buck converter is adjustable, allowing for flexible design options to meet various system requirements.
  • Thermal Management: The MAX1901ETJ+ includes thermal shutdown protection to ensure the device operates within safe temperature ranges, thereby enhancing system reliability.
  • Low Quiescent Current: Designed for battery-powered applications, the IC features a low quiescent current, which minimizes power drain when in standby mode.

Applications

The MAX1901ETJ+ is ideal for a range of applications where efficient power management is critical. These include:

  • Portable Devices
  • Wireless Handsets
  • PDAs and Mobile Computing
  • GPS Devices
  • Medical Instruments

Technical Specifications

The MAX1901ETJ+ operates over a wide input voltage range, and its technical specifications are designed to meet the stringent requirements of modern electronic devices. The main buck converter can deliver a continuous output current, ensuring stable operation even under heavy loads. The additional LDOs provide clean and stable voltage rails for sensitive components such as analog circuits, sensors, and microcontrollers.

With its robust feature set and compact footprint, the MAX1901ETJ+ from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess