EN
  • EN
  • DE

MAX1901ETJ

Part No MAX1901ETJ
Manufacturer Maxim Integrated
Description 500kHz Multi-Output, Low-Noise Power-Supply Controllers for Notebook Computers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212504-MAX1901ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1901ETJ CAD Model

Description

The MAX1901ETJ from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed to cater to the needs of compact and efficient power supply solutions. This component is commonly utilized in applications requiring low-voltage, high-efficiency power conversion, such as portable devices, computing systems, and telecommunication equipment.

Key Features

  • High Efficiency: The MAX1901ETJ is engineered for optimal power conversion efficiency, which is crucial for extending battery life in portable applications and reducing heat generation in high-power devices.
  • Adjustable Output Voltage: This IC allows for precise control over the output voltage, enabling it to power a wide range of devices that require different voltage levels.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, contributing to overall energy savings.
  • Thermal Protection: The MAX1901ETJ includes built-in thermal protection to prevent overheating, ensuring reliable operation and longevity of the IC and the systems it powers.
  • Compact Package: Housed in a compact 32-pin TQFN package, this IC is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the MAX1901ETJ makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Notebook computers
  • PDAs and other handheld devices
  • DSL modems
  • Networking equipment
  • Set-top boxes

Technical Specifications

The MAX1901ETJ operates over a wide input voltage range and provides a flexible platform for power regulation. Detailed technical specifications can be found in the Maxim Integrated datasheet, which includes information on voltage ratings, efficiency curves, pin configurations, and application circuits.

Overall, the MAX1901ETJ from Maxim Integrated represents a robust solution for designers looking to enhance the power efficiency and performance of their electronic products. Its integration of advanced features in a compact package makes it a go-to choice for cutting-edge power management applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess