EN
  • EN
  • DE

MAX1902EAI+

Part No MAX1902EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, Notebook Power System Voltage Regulator IC 3 Output 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, Notebook Power System
Voltage - Input 4.2 V ~ 30 V
Number of Outputs 3
Voltage - Output 2.5 V ~ 5 V, 12V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 021256-MAX1902EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1902EAI+ CAD Model

Description

Maxim Integrated's MAX1902EAI+ Voltage Regulator

The MAX1902EAI+ from Maxim Integrated is a highly efficient, multi-output, adjustable linear regulator designed to provide precise power management for a wide range of applications. This versatile component is particularly suitable for systems that require a stable and reliable power supply, such as portable devices, networking equipment, and industrial control systems.

One of the key features of the MAX1902EAI+ is its ability to deliver multiple regulated outputs from a single input voltage. This makes it an excellent choice for complex electronic systems that need to maintain different voltage levels for various subsystems or components. The device can operate with an input voltage range from 5V to 28V, providing great flexibility in terms of power sourcing.

The regulator's outputs are fully adjustable, allowing designers to set precise voltage levels to meet the specific requirements of their application. This adjustability is achieved through the use of external resistors, which can be configured to set the output voltage anywhere within the specified range.

Another significant advantage of the MAX1902EAI+ is its thermal and short-circuit protection features. These built-in safeguards help to prevent damage to the device and the system it powers, contributing to overall reliability and longevity. Additionally, the regulator offers low dropout performance, ensuring efficient operation even when the input-to-output voltage differential is minimal.

The MAX1902EAI+ is available in a compact 28-pin SSOP package, making it ideal for space-constrained applications. Its small footprint allows for a more efficient use of board space, while still providing the robust power regulation capabilities expected from Maxim Integrated products.

Overall, the MAX1902EAI+ is a testament to Maxim Integrated's commitment to delivering high-quality power management solutions. Its versatility, efficiency, and protective features make it an indispensable component for engineers and designers looking to create stable and reliable electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess