EN
  • EN
  • DE

MAX1904BEAI

Part No MAX1904BEAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description MAX1904 500KHZ MULTI-OUTPUT, LOW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2V ~ 30V
Number of Outputs 2
Voltage - Output 2.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 84 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 702312-MAX1904BEAI
Ultra Librarian 3D Model Ultra Librarian MAX1904BEAI CAD Model

Description

Maxim Integrated MAX1904BEAI Product Overview

The MAX1904BEAI is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide range of electronic applications. This IC is engineered to provide reliable performance and is often utilized in power management solutions. The MAX1904BEAI comes in a compact package, making it suitable for space-constrained applications while maintaining a high level of functionality.

This product is built with advanced technology that ensures stable operation over various conditions. It is known for its high efficiency, which helps in reducing power loss and improving overall system performance. The MAX1904BEAI is a versatile component that can be used in multiple configurations, making it an ideal choice for designers looking to implement a robust power management system in their projects.

Key Features

  • High Precision: The MAX1904BEAI delivers precise voltage and current regulation, ensuring that the connected components receive a stable power supply.
  • Energy Efficiency: Designed with energy-saving in mind, this IC helps minimize power consumption, making it suitable for battery-powered devices.
  • Compact Design: The small footprint of the MAX1904BEAI allows it to be incorporated into designs where space is at a premium without sacrificing performance.
  • Robust Construction: Maxim Integrated's commitment to quality means that this product is built to withstand challenging environmental conditions.

Applications

The MAX1904BEAI is highly adaptable and can be used in a diverse array of applications. Some common uses include:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Medical devices

With its combination of precision, efficiency, and compact size, the MAX1904BEAI from Maxim Integrated is an excellent choice for designers and engineers looking to enhance their power management systems. Its reliability and versatility make it a valuable component in any electronic project requiring stable and efficient power supply solutions.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess