EN
  • EN
  • DE

MAX1904ETJ

Part No MAX1904ETJ
Manufacturer Maxim Integrated
Description 500kHz Multi-Output, Low-Noise Power-Supply Controllers for Notebook Computers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212506-MAX1904ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1904ETJ CAD Model

Description

The MAX1904ETJ is a sophisticated, high-performance power-management integrated circuit (IC) from Maxim Integrated, designed to cater to the demanding needs of modern electronic systems. This versatile chip is an ideal solution for managing power in portable devices, computing applications, and other sophisticated electronic equipment that require efficient power regulation.

Key Features

  • High Efficiency: The MAX1904ETJ is engineered for maximum power efficiency, which helps to extend battery life in portable applications and reduce heat dissipation in high-power systems.
  • Versatile Power Management: This IC offers a multi-channel design, providing several regulated outputs to power various subsystems in complex electronic devices.
  • Small Footprint: The compact size of the MAX1904ETJ makes it suitable for space-constrained applications, allowing for more efficient use of the PCB area.
  • Advanced Protection Features: It includes overvoltage, undervoltage, and thermal protection circuits to safeguard the IC and the powered device from various fault conditions.
  • Programmable Output Voltage: The output voltage levels can be programmed via external resistors or a serial interface, providing design flexibility.

Applications

The MAX1904ETJ is a highly adaptable component that can be employed in a diverse range of applications, such as:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Internet Devices
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Embedded Systems

Technical Specifications

The technical specifications of the MAX1904ETJ include a wide input voltage range, multiple output voltage rails, and a high level of integration to minimize the need for external components. Its precise voltage regulation and fast transient response ensure reliable performance even under varying load conditions.

Conclusion

The MAX1904ETJ from Maxim Integrated stands out as a high-quality power management solution that combines efficiency, versatility, and reliability. Its array of features and comprehensive protection mechanisms make it an exceptional choice for designers looking to enhance the performance and longevity of their electronic products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess