The MAX1909ETI-TS from Maxim Integrated is a highly integrated power-management IC designed for precision regulation and efficient power conversion in a variety of electronic devices. This advanced component is particularly well-suited for portable applications due to its compact form factor and comprehensive feature set.
Key Features
- Multi-Channel Regulation: The MAX1909ETI-TS offers multiple regulated outputs, providing versatility in powering different sections of an electronic system.
- High Efficiency: With its advanced design, this IC achieves high efficiency, which is crucial for extending battery life in portable devices.
- Thermal Shutdown: Safety is a priority with the built-in thermal shutdown feature, which prevents damage from overheating.
- Low Quiescent Current: The device is engineered to have a low quiescent current, reducing power consumption when in standby mode.
Applications
The MAX1909ETI-TS is ideal for a range of applications, including:
- Notebooks and Laptops
- Portable Media Players
- Handheld Devices
- Battery-Powered Equipment
Technical Specifications
Parameter
Value
Package/Case
28-WFQFN Exposed Pad
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
Output Voltage
Adjustable
Number of Outputs
Multiple
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX1909ETI-TS is no exception. It is manufactured to the highest standards to ensure reliability and performance in demanding conditions.
Ordering Information
To order the MAX1909ETI-TS or to obtain more information about pricing and availability, please contact Maxim Integrated or an authorized distributor. Ensure that you reference the correct product code when placing an order to avoid any confusion.