Maxim Integrated MAX1921EUT15+T Low-Dropout Linear Regulator
The MAX1921EUT15+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a fixed output voltage of 1.5V with an impressive accuracy of ±1%. This compact device is an excellent choice for portable applications due to its low quiescent current and high efficiency, making it ideal for battery-powered devices where power conservation is critical.
Encased in a tiny SOT23 package, the MAX1921EUT15+T is capable of supplying up to 200mA of output current, which is sufficient for a wide range of applications, including handheld devices, wireless communication equipment, and digital cameras. The LDO's low dropout voltage allows it to continue providing a stable output even when the input voltage is very close to the output voltage, further enhancing its efficiency in operation.
One of the key features of this regulator is its thermal overload protection, which ensures the device remains safe and reliable even under conditions of excessive power dissipation. Additionally, the MAX1921EUT15+T incorporates short-circuit protection, which guards the device and the load against damage in the event of a fault.
The regulator's low noise performance and fast transient response make it suitable for noise-sensitive applications, such as RF circuits and precision analog systems. Moreover, the MAX1921EUT15+T does not require a large output capacitor to maintain stability, which allows for a more compact design in space-constrained applications.
Key Specifications:
- Fixed Output Voltage: 1.5V
- Output Current: Up to 200mA
- Dropout Voltage: Low
- Output Voltage Accuracy: ±1%
- Package Type: SOT23
- Thermal Overload Protection
- Short-Circuit Protection
- Low Quiescent Current
- Stable with Low-ESR Capacitors
The MAX1921EUT15+T is a reliable and efficient solution for designers looking to optimize power management in their next project, providing performance and protection in a miniature package.