EN
  • EN
  • DE

MAX1922ESA-T

Part No MAX1922ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CUR LIMIT USB 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 073412-MAX1922ESA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1922ESA-T CAD Model

Description

The MAX1922ESA-T from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver a highly efficient power solution for a wide range of applications. This compact and reliable integrated circuit (IC) is ideal for portable devices where extended battery life is critical, as well as for other power-sensitive systems.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the MAX1922ESA-T ensures minimal power loss during conversion, making it an excellent choice for energy-sensitive applications.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage, providing the flexibility needed to cater to various device requirements.
  • Low Dropout Operation: Its low dropout capability ensures stable operation even when the input voltage is close to the output voltage, which is especially useful during battery operation when the voltage may be declining.
  • Compact Size: The small 8-pin SOIC package makes it easy to integrate into space-constrained designs without sacrificing performance.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat, ensuring reliable performance under various operating conditions.
  • Wide Input Voltage Range: With an input voltage range from 2.7V to 5.5V, the MAX1922ESA-T is compatible with a variety of power sources, from single-cell lithium-ion batteries to 5V power supplies.

Applications

The MAX1922ESA-T is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Digital cameras and MP3 players
  • GPS receivers
  • Point-of-sale (POS) terminals

Summary

The Maxim Integrated MAX1922ESA-T step-down DC-DC converter offers an optimal blend of efficiency, flexibility, and protection, making it an excellent choice for designers looking to optimize power management in their next project. Its high efficiency, adjustable output, and compact form factor, combined with protection features, make it a robust solution for a wide range of electronic devices.

You May Also Be Interested in

Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0027 $50.0675
61+ $1.6433 $100.2413
95+ $1.5919 $151.2305
130+ $1.5406 $200.2780
168+ $1.4892 $250.1856
225+ $1.3352 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess