EN
  • EN
  • DE

MAX192AEWP+

Part No MAX192AEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 10-bit Serial Automotive 20-Pin SOIC W / IC ADC 10BIT SERIAL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785591-MAX192AEWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX192
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX192AEWP+ CAD Model

Description

Product Overview: MAX192AEWP+ from Maxim Integrated

The MAX192AEWP+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precision data conversion in a wide range of applications. This versatile ADC is ideal for systems that require reliable and accurate digital representations of analog signals, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The device features a 10-bit resolution, providing fine granularity in analog to digital conversion.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design.
  • Low Power Consumption: With its low power requirements, the MAX192AEWP+ is suitable for battery-powered devices and power-sensitive applications.
  • Programmable Sampling Rate: The ADC's sampling rate is programmable, allowing users to optimize the performance for their specific application needs.
  • Serial Interface: It includes a serial interface for easy communication with microcontrollers and digital systems.
  • Wide Operating Temperature Range: The device operates over an extended temperature range, making it reliable in varying environmental conditions.

Applications

The MAX192AEWP+ is versatile and can be used in a multitude of applications, such as:

  • Industrial Automation and Process Control
  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Energy Management Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX192AEWP+ is no exception. It is manufactured to high standards, ensuring consistent performance and longevity in the field. The device is available in a 20-pin SO package, providing a compact solution for space-constrained applications.

For engineers and designers looking for a dependable and precise ADC, the MAX192AEWP+ from Maxim Integrated stands out as a top choice. Its combination of high resolution, low power consumption, and robust serial interface makes it an excellent addition to any precision analog-to-digital conversion system.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess