The MAX1937EEI+ is a high-performance, step-down voltage regulator designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This efficient voltage regulator is specifically engineered to deliver a precise, stable output voltage with a high level of accuracy, making it an ideal choice for a wide range of applications, including but not limited to, portable devices, networking equipment, and embedded systems.
Key Features
- High Efficiency: The device operates with a high level of efficiency, which helps to minimize power loss and heat generation, thereby extending battery life in portable applications.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to various application requirements.
- Low Dropout: It features a low dropout voltage, ensuring continued operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal protection helps prevent damage from overheating, enhancing the reliability and longevity of the product.
- Compact Package: The MAX1937EEI+ comes in a compact QSOP-28 package, which is ideal for space-constrained applications.
Specifications
Parameter
Value
Input Voltage Range
2.5V to 5.5V
Output Voltage Range
0.8V to 3.3V
Maximum Output Current
8A
Operating Temperature Range
-40°C to +85°C
Package Type
QSOP-28
Applications
The MAX1937EEI+ is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computers and peripherals
- Embedded systems
With its robust feature set and Maxim Integrated's reputation for quality, the MAX1937EEI+ voltage regulator is an excellent choice for designers looking to optimize power management in their electronic systems.