EN
  • EN
  • DE

MAX1938EEI-T

Part No MAX1938EEI-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2-PHASE CPU CORE SUPPLY CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, CPU
Voltage - Input 24V
Number of Outputs 1
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX1938
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 209383-MAX1938EEI-T
Ultra Librarian 3D Model Ultra Librarian MAX1938EEI-T CAD Model

Description

Product Overview: MAX1938EEI-T from Maxim Integrated

The MAX1938EEI-T is a highly integrated, efficient, and versatile power management IC (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal engineering solutions. This component is specifically tailored for applications requiring precise voltage regulation and monitoring, making it an ideal choice for advanced electronic systems.

Engineered with precision, the MAX1938EEI-T offers a multitude of features that cater to a wide array of power requirements. It is built to provide a stable and reliable power supply, ensuring that connected devices operate smoothly under various conditions. This PMIC is particularly suitable for portable devices, computing systems, and industrial equipment where power efficiency and space constraints are of paramount importance.

Key Features:

  • Voltage Regulation: The device delivers accurate voltage regulation, which is critical for maintaining the performance and longevity of sensitive electronic components.
  • Power Efficiency: With its advanced design, the MAX1938EEI-T ensures optimal power efficiency, contributing to extended battery life in portable applications and reduced energy consumption in wired systems.
  • Compact Footprint: The PMIC comes in a compact package, allowing for seamless integration into space-constrained designs without compromising on functionality.
  • Thermal Management: It includes features for thermal management to protect the device and the system from overheating, enhancing system reliability.
  • Monitoring Capabilities: The MAX1938EEI-T is equipped with monitoring functions that enable real-time tracking of system parameters, facilitating preventive maintenance and fault diagnosis.

Applications:

  • Portable Electronic Devices
  • Computing Systems
  • Industrial Equipment
  • Networking Hardware

In summary, the MAX1938EEI-T from Maxim Integrated stands out as a sophisticated solution for power management challenges. Its combination of high precision, efficiency, and compact design makes it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6408 $60.3304
31+ $3.8080 $118.0480
47+ $3.6891 $173.3877
65+ $3.5701 $232.0565
84+ $3.4511 $289.8924
112+ $3.0942 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess