EN
  • EN
  • DE

MAX1938EEI

Part No MAX1938EEI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2-PHASE CPU CORE SUPPLY CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, CPU
Voltage - Input 24V
Number of Outputs 1
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX1938
Standard Package 86 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629845-MAX1938EEI
Ultra Librarian 3D Model Ultra Librarian MAX1938EEI CAD Model

Description

Maxim Integrated MAX1938EEI Power Management IC

The Maxim Integrated MAX1938EEI is a high-performance, versatile power management integrated circuit (IC) designed to cater to a wide array of applications requiring efficient power regulation and monitoring. This IC is particularly well-suited for complex digital systems that demand precise voltage control and protection features to maintain stability and performance.

Key Features

  • High Accuracy: The MAX1938EEI offers high-precision voltage regulation, ensuring that the connected components receive a stable and accurate power supply, which is critical for sensitive electronic circuits.
  • Programmable Current Limit: Users can set a current limit to protect the system from overcurrent conditions, which helps to prevent damage to the IC and the system it powers.
  • Thermal Protection: The built-in thermal protection feature automatically shuts down the IC if it exceeds a certain temperature threshold, safeguarding the system against overheating.
  • Flexible Operation: With its wide input voltage range, the MAX1938EEI is adaptable to various power sources, making it a versatile choice for different operating environments.
  • Low Quiescent Current: Its low quiescent current helps in reducing power consumption when the IC is in a low-power state, contributing to the overall energy efficiency of the system.

Applications

The MAX1938EEI is ideal for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Portable and battery-powered devices
  • Industrial control systems

Technical Specifications

The MAX1938EEI is encapsulated in a QSOP-28 package, which is compact and suitable for space-constrained applications. It operates over a broad temperature range, accommodating various industrial and commercial environments. The IC's detailed technical specifications are available in the datasheet provided by Maxim Integrated, which includes information on voltage ratings, current limits, efficiency, and more.

With its robust feature set and reliable performance, the Maxim Integrated MAX1938EEI is a smart choice for designers looking to enhance their power management solutions in complex electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6408 $60.3304
31+ $3.8080 $118.0480
47+ $3.6891 $173.3877
65+ $3.5701 $232.0565
84+ $3.4511 $289.8924
112+ $3.0942 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess