EN
  • EN
  • DE

MAX194ACWE+

Part No MAX194ACWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 85k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MAX194
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 702344-MAX194ACWE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX194ACWE+ CAD Model

Description

Product Overview: MAX194ACWE+ from Maxim Integrated

The MAX194ACWE+ is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned leader in the design and manufacture of innovative analog and mixed-signal products. Designed with precision and efficiency in mind, this ADC is particularly suitable for applications that demand accurate data acquisition, such as industrial control systems, medical instruments, and scientific measurement equipment.

Key Features:

  • High Resolution: The MAX194ACWE+ boasts a 12-bit resolution, providing fine detail in the analog signals it converts. This high resolution ensures that even small changes in the input signal are captured, making it ideal for critical measurement tasks.
  • Fast Conversion Rate: With a conversion time as low as 10µs, this ADC is well-suited for high-speed applications where quick data processing is essential.
  • Low Power Consumption: Maxim Integrated has designed the MAX194ACWE+ with power efficiency in mind, ensuring that the device operates with minimal power draw, which is vital for battery-powered or energy-sensitive applications.
  • Wide Input Range: The device can handle input signals in the ±10V range, providing flexibility in interfacing with various sensors and input types.
  • Single +5V Supply: The ADC operates on a single +5V power supply, simplifying the power design for the system it's integrated into.
  • Digital Interface: It features a parallel interface for straightforward connectivity with microcontrollers, DSPs, or other digital systems.

Package and Reliability:

The MAX194ACWE+ comes in a 16-pin Wide SO package, which is not only space-efficient but also offers a reliable physical connection for printed circuit boards. Maxim Integrated ensures that their products meet stringent quality standards, and the MAX194ACWE+ is no exception, providing dependable performance even in challenging environmental conditions.

Applications:

With its combination of speed, precision, and low power consumption, the MAX194ACWE+ is an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Scientific Measurement Devices
  • Automated Test Equipment

For designers and engineers looking for a reliable ADC with excellent performance, the MAX194ACWE+ from Maxim Integrated is an option that stands out in its class.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess