EN
  • EN
  • DE

MAX194BCWE

Part No MAX194BCWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 85ksps ADC with 10A Shutdown | IC ADC 14BIT SAR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 85k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MAX194
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212537-MAX194BCWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX194BCWE CAD Model

Description

Introducing the MAX194BCWE: High-Performance, Low-Power, 12-Bit ADC

The MAX194BCWE from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed for precision data acquisition systems. This compact, high-speed ADC is ideal for applications that require accurate and reliable conversion of analog signals to digital data. With its advanced features and robust performance, the MAX194BCWE is well-suited for medical instrumentation, industrial process control, and scientific measurement systems.

Key Features

      
  • High Resolution: The MAX194BCWE offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is critical for high-precision applications.
  •   
  • Fast Conversion Rate: With a conversion time as low as 10µs, this ADC is capable of high-speed data processing, making it suitable for real-time applications.
  •   
  • Low Power Consumption: Designed for efficiency, it operates with a single +5V supply, minimizing power usage and making it ideal for portable and battery-powered devices.
  •   
  • Flexible Interface: The device features a parallel interface that allows for easy integration with microprocessors and digital systems.
  •   
  • Programmable Input Ranges: It supports both unipolar and bipolar input ranges, which can be programmed to accommodate a variety of signal types.
  •   
  • Internal Track/Hold: The built-in track/hold function ensures accurate sampling of the input signal without the need for external components.

Product Specifications

The MAX194BCWE operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its small 16-pin wide SO package is optimized for space-constrained applications. The device also features an 8-channel multiplexer, providing the flexibility to connect multiple analog inputs without the need for additional external hardware.

Applications

With its precision and versatility, the MAX194BCWE is an excellent choice for a range of applications, including:

      
  • Medical Imaging Systems
  •   
  • Industrial Process Controls
  •   
  • Data Acquisition Systems
  •   
  • Battery-powered Instruments
  •   
  • Scientific Analysis Equipment

In summary, the MAX194BCWE from Maxim Integrated is a high-quality, versatile ADC offering excellent performance and low power consumption, making it a top choice for engineers and designers in need of reliable data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7396 $70.9584
8+ $14.5565 $116.4520
13+ $14.1014 $183.3182
17+ $13.6463 $231.9871
22+ $13.1913 $290.2086
30+ $11.8272 $354.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess