EN
  • EN
  • DE

MAX19517ETM+T

Part No MAX19517ETM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 130Msps 10-bit Parallel 48-Pin TQFN EP / IC ADC 10BIT 2CH 130MSPS 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Sampling Rate 130M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V, 2.3 V ~ 3.5 V
Voltage - Supply, Digital 1.7 V ~ 3.5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 785599-MAX19517ETM+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19517
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX19517ETM+T CAD Model

Description

Maxim Integrated MAX19517ETM+T Analog-to-Digital Converter

The MAX19517ETM+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to provide exceptional accuracy and speed for a wide range of applications. This precision ADC is ideal for medical imaging, data acquisition systems, and industrial control applications where reliable and accurate analog-to-digital conversion is critical.

One of the standout features of the MAX19517ETM+T is its impressive sampling rate, which allows it to capture fast transient signals without losing fidelity. This makes it an excellent choice for high-speed systems that require real-time data processing. Additionally, the device boasts a low-power consumption profile, which is essential for portable and battery-powered devices, ensuring that they can operate for extended periods without the need for frequent recharging.

The MAX19517ETM+T operates over a single 1.8V to 3.6V supply range, providing flexibility in system design and power management. Its differential inputs are optimized for dynamic performance, making it capable of handling a broad range of signal frequencies with low distortion. The device also features an internal reference, which simplifies the design by reducing the number of external components required.

Furthermore, the MAX19517ETM+T comes in a compact, 48-pin TQFN-EP package, which is space-saving and suitable for densely populated PCBs. The device also includes a serial peripheral interface (SPI) that allows for easy integration into digital systems, enabling designers to quickly incorporate the ADC into their designs with minimal hassle.

Maxim Integrated's commitment to quality and reliability is evident in the MAX19517ETM+T, making it a trusted choice for engineers looking for a high-performance ADC. With its combination of speed, precision, low power consumption, and ease of use, the MAX19517ETM+T is a versatile component that can enhance the performance of a multitude of electronic systems.

Overall, the MAX19517ETM+T is a testament to Maxim Integrated's expertise in analog and mixed-signal processing, offering designers a robust and efficient solution for their data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess