EN
  • EN
  • DE

MAX1953EUB-TG069

Part No MAX1953EUB-TG069
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003+
Reference case USOP/10
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 719323-MAX1953EUB-TG069
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1953EUB-TG069 CAD Model

Description

The MAX1953EUB-TG069 is a high-performance, step-down controller designed and manufactured by Maxim Integrated, a company known for its innovative analog and mixed-signal products. This advanced controller is specifically engineered for space-constrained and power-sensitive applications, providing an efficient and reliable solution for DC-DC conversion.

Key Features

  • High Efficiency: The MAX1953EUB-TG069 is optimized for high efficiency, which is crucial for extending battery life in portable devices and reducing heat in enclosed systems.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, giving designers the flexibility to set the voltage level according to the specific needs of their application.
  • Compact Size: Housed in a compact µMAX package, the device is ideal for applications where space is at a premium, without compromising on power or performance.
  • Wide Input Voltage Range: Capable of operating over a broad input voltage range, the MAX1953EUB-TG069 is versatile enough to accommodate various input sources and conditions.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage protection, thermal shutdown, and current limiting to ensure the longevity and safety of the application.

Applications

The versatility of the MAX1953EUB-TG069 makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Telecommunications equipment
  • Networking devices
  • Industrial control systems

Technical Specifications

With a switching frequency that can be programmed or synchronized up to 1MHz, the MAX1953EUB-TG069 allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size. The device also features a low dropout operation, making it highly efficient in scenarios where the input voltage is close to the output voltage.

Conclusion

The MAX1953EUB-TG069 from Maxim Integrated is a testament to the company's commitment to providing power management solutions that are both powerful and practical. Its combination of efficiency, versatility, and compact design makes it an excellent choice for designers looking to optimize their power systems without sacrificing performance or space.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess