EN
  • EN
  • DE

MAX1960EEP+

Part No MAX1960EEP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode PWM Controller 0.8V to 4.95V 20A 500kHz/1000kHz 20-Pin QSOP / IC REG CTRLR BUCK 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.35 V ~ 5.5 V
Frequency - Switching 500kHz, 1MHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 785603-MAX1960EEP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1960
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1960EEP+ CAD Model

Description

Product Overview: MAX1960EEP+ from Maxim Integrated

The MAX1960EEP+ is a high-performance, precision voltage regulator designed by Maxim Integrated, tailored for applications requiring low dropout and fast transient response. This advanced power management integrated circuit (PMIC) is ideal for powering core voltages of microprocessors, DSPs, and other high-speed logic components.

Key Features

  • Adjustable Output Voltage: The device offers a flexible output voltage range that can be adjusted to meet the specific requirements of your application, ensuring compatibility with a variety of digital ICs.
  • High Accuracy: With its precise voltage regulation, the MAX1960EEP+ ensures stable operation of sensitive electronic components, maintaining system reliability and performance.
  • Low Dropout Voltage: The low dropout feature enables the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Fast Transient Response: Quick response to load changes is critical in high-speed logic applications, and the MAX1960EEP+ excels in this area, helping to maintain a steady voltage supply during rapid load fluctuations.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Power-Saving Modes: The device includes power-saving features that reduce energy consumption when full power is not required, extending battery life in portable applications.

Applications

The MAX1960EEP+ is versatile and can be used in a wide range of applications, including:

  • Core voltage supplies for high-performance CPUs and GPUs
  • Memory and logic voltage regulation in servers and workstations
  • Power supplies for DSPs and FPGAs
  • Portable and battery-powered equipment

Package and Availability

The MAX1960EEP+ is available in a 20-pin QSOP package, offering a compact solution for space-constrained applications. It is part of Maxim Integrated's commitment to providing efficient, robust power management solutions for today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3615 $51.9530
52+ $1.9376 $100.7552
80+ $1.8771 $150.1680
111+ $1.8165 $201.6315
143+ $1.7560 $251.1080
191+ $1.5743 $300.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess