The MAX1960EEP+T from Maxim Integrated is a high-efficiency, step-down, switch-mode voltage regulator designed to deliver a continuous output current up to 2A. This compact and versatile component is ideal for a wide range of applications, including distributed power systems, portable devices, and telecommunications equipment.
Key Features
- Output Voltage: The device provides an adjustable output voltage from 1.25V to 5.5V, accommodating various digital and analog circuits' needs.
- High Efficiency: With its high-efficiency operation, the MAX1960EEP+T ensures minimal heat generation and maximizes battery life in portable applications.
- Thermal Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing its reliability and longevity.
- Low Dropout: The low dropout performance allows the regulator to maintain a stable output voltage even when the input-to-output differential is small, making it suitable for battery-operated devices.
- Power-Save Mode: An integrated power-save mode reduces quiescent current during light load conditions, further improving energy efficiency.
- Packaging: Offered in a 20-pin QSOP package, the MAX1960EEP+T is designed for space-constrained applications.
Applications
The versatility of the MAX1960EEP+T allows it to be used in various applications, such as:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Notebooks and handheld computers
- Set-top boxes and digital TVs
- Point-of-load power supplies
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Current
Up to 2A
Switching Frequency
1MHz (typical)
Package Type
20-Pin QSOP
Operating Temperature
-40°C to +85°C
With its robust feature set and Maxim Integrated's commitment to quality, the MAX1960EEP+T stands out as a reliable choice for designers seeking a high-performance voltage regulator solution.