EN
  • EN
  • DE

MAX1960EEP

Part No MAX1960EEP
Manufacturer Maxim Integrated
Description 2.35V to 5.5V, 0.5% Accurate, 1MHz PWM Step-Down Controllers with Voltage Margining
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212546-MAX1960EEP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1960EEP CAD Model

Description

Maxim Integrated's MAX1960EEP Voltage Regulator

The MAX1960EEP from Maxim Integrated is a high-performance step-down voltage regulator designed to deliver precision, efficiency, and versatility for a wide range of applications. This regulator is part of Maxim's extensive range of power management solutions, which are renowned for their reliability and advanced technology.

Key Features

  • High Efficiency: The MAX1960EEP is designed to operate with high efficiency, which helps to reduce power loss and improve overall system performance.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, giving designers the flexibility to use the same part for different voltage requirements.
  • Thermal Protection: With built-in thermal protection, the MAX1960EEP is safeguarded against overheating, ensuring reliable operation under varying conditions.
  • Low Dropout: The low dropout feature makes it suitable for applications that require a regulator to operate with minimal differences between the input and output voltages.

Applications

The versatility of the MAX1960EEP makes it suitable for a multitude of applications, including:

  • Notebook Computers
  • Graphic Cards
  • Telecommunications Equipment
  • Networking Systems
  • Portable Electronics

Technical Specifications

The MAX1960EEP is packed with technical features that ensure its suitability for demanding applications:

  • Input Voltage Range: The regulator supports a wide input voltage range, accommodating various power supply requirements.
  • Package: It is available in a 20-pin QSOP package, which is compact and suitable for space-constrained applications.
  • Current Capability: The device can deliver continuous output current, making it capable of powering a range of electronic components.
  • Stability: The MAX1960EEP is designed to be stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.

In conclusion, the MAX1960EEP voltage regulator from Maxim Integrated is a top choice for designers looking for a reliable, efficient, and versatile power management solution. Its combination of features and robust design ensures that it can meet the needs of a wide array of electronic devices, maintaining optimal performance and extending product life.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1340 $61.3400
23+ $5.0330 $115.7590
36+ $4.8759 $175.5324
49+ $4.7186 $231.2114
64+ $4.5612 $291.9168
85+ $4.0894 $347.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess