EN
  • EN
  • DE

MAX1961EEP+T

Part No MAX1961EEP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.35 V to 5.5 V
Frequency - Switching 500kHz, 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QSOP
Win Source Part Number 125259-MAX1961EEP+T
Ultra Librarian 3D Model Ultra Librarian MAX1961EEP+T CAD Model

Description

The MAX1961EEP+T from Maxim Integrated is a high-performance, adjustable linear regulator designed to provide precise voltage control in a variety of applications. This component is particularly well-suited for space-constrained environments thanks to its small footprint and efficient operation.

Key Features

  • Adjustable Output Voltage: This regulator allows for a flexible output voltage range, which can be set using external resistors.
  • Low Dropout Voltage: The MAX1961EEP+T operates with a low dropout voltage, ensuring efficient power conversion and maintaining regulation with minimal input-to-output voltage difference.
  • High Accuracy: The device offers high accuracy in voltage regulation, which is crucial for sensitive electronic circuits that require stable power supply.
  • Thermal Protection: It includes built-in thermal protection to safeguard the device from overheating, thereby enhancing the reliability and longevity of both the regulator and the overall system.
  • Power-Saving Mode: The regulator features a power-saving shutdown mode, which reduces the quiescent current to a minimum when the device is not in active use.
  • Package: The MAX1961EEP+T is offered in a compact 20-pin QSOP package, ideal for applications where board space is at a premium.

Applications

The versatility of the MAX1961EEP+T makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Portable Battery-Powered Devices
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems

Technical Specifications

With an input voltage range of 2.5V to 5.5V and an output voltage range that can be set from 1.25V up to the input voltage, the MAX1961EEP+T provides a versatile power solution. The device is capable of delivering up to 500mA of output current, making it suitable for powering a variety of ICs and peripheral devices.

Designed with the quality and reliability that Maxim Integrated is known for, the MAX1961EEP+T linear regulator is an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6267 $58.0272
39+ $2.9753 $116.0367
61+ $2.8829 $175.8569
83+ $2.7893 $231.5119
108+ $2.6969 $291.2652
144+ $2.4174 $348.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess