EN
  • EN
  • DE

MAX1974EUB+

Part No MAX1974EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.6V to 5.5V Synchronous Step Down Single-Out 0.75V to 5.5V/1V/1.5V 1A 10-Pin uMAX / IC REG BUCK ADJ/PROG 1A 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 2.6V
Voltage Input MAX 5.5V
Output Voltage 0.75V (1V, 1.5V)
Output Voltage MAX 5.5V
Output Current 1A
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785612-MAX1974EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1974
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1974EUB+ CAD Model

Description

The MAX1974EUB+ is a high-performance, step-down controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient controller is engineered to provide precise voltage regulation in a variety of applications, including distributed power systems, portable devices, and telecommunications equipment.

Key Features

  • High Efficiency: The device is optimized for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Adjustable Output: The output voltage is adjustable, allowing for a wide range of output voltages to meet the specific needs of different applications.
  • Compact Size: Housed in a small, 10-pin µMAX package, the MAX1974EUB+ is ideal for space-constrained applications.
  • Flexible Operation: It is capable of operating with a wide input voltage range, making it suitable for various power supply configurations.
  • Protection Features: The device includes built-in protection features such as overvoltage protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications

  • Power supplies for FPGAs and DSPs
  • Telecommunications equipment
  • Portable electronics
  • Networking devices
  • Point-of-load applications

Technical Specifications

The MAX1974EUB+ operates with an input voltage range from 4.5V to 5.5V and provides an adjustable output voltage from 0.8V to VIN, making it extremely versatile for different power requirements. The device also features a high switching frequency that can be programmed or synchronized up to 1MHz, allowing for the use of smaller, more cost-effective external components.

Conclusion

The MAX1974EUB+ step-down controller from Maxim Integrated stands out for its efficiency, adaptability, and compact design, making it an excellent choice for designers looking to optimize their power management solutions. Its robust protection features and flexible operation parameters ensure that it can meet the rigorous demands of a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3014 $52.8224
33+ $3.0925 $102.0525
51+ $2.9880 $152.3880
72+ $2.7791 $200.0952
94+ $2.6746 $251.4124
117+ $2.5701 $300.7017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess