EN
  • EN
  • DE

MAX1976A

Part No MAX1976A
Manufacturer Maxim Integrated
Description Low-Input-Voltage, 300mA LDO Regulators with RESET in SOT and TDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212559-MAX1976A
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1976A CAD Model

Description

Maxim Integrated's MAX1976A Precision Voltage Regulator

The MAX1976A from Maxim Integrated stands out as a high-performance, low-dropout linear voltage regulator designed to deliver a precise and stable voltage supply. This component is ideal for sensitive electronic applications requiring a steady power source with minimal voltage fluctuations.

Key Features

  • High Accuracy: The MAX1976A boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance for critical applications where precision is paramount.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain its output regulation with minimal difference between the input and output voltages, making it highly efficient for systems with tight power margins.
  • Adjustable Output: Users can tailor the output voltage to their specific needs, thanks to an adjustable version that allows for a range of output voltages via external resistors.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat, enhancing the product's longevity and reliability.
  • Low Ground Current: The MAX1976A's design ensures low ground current, which contributes to the overall efficiency of the regulator, especially beneficial in battery-powered devices.

Applications

The MAX1976A is versatile and can be employed in a variety of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Optical networks
  • Data storage systems
  • Telecommunications equipment

Package and Availability

The MAX1976A is offered in a compact package, making it suitable for space-constrained applications. It is available in multiple package options, including the small-outline and thermally enhanced versions, which provide additional flexibility in circuit design.

Maxim Integrated's commitment to quality ensures that the MAX1976A voltage regulator is a dependable choice for designers seeking to enhance the performance and stability of their power management systems. With its combination of precision, efficiency, and versatility, the MAX1976A is poised to meet the demands of a wide range of electronic products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5193 $59.8281
40+ $2.8875 $115.5000
62+ $2.7974 $173.4388
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3458 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess