EN
  • EN
  • DE

MAX197AEAI+T

Part No MAX197AEAI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702388-MAX197AEAI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197AEAI+T CAD Model

Description

Product Overview: MAX197AEAI+T from Maxim Integrated

The MAX197AEAI+T is a high-performance, 12-bit, multichannel analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency in a compact package. This device is ideal for applications that require accurate data acquisition, such as industrial control systems, data loggers, and medical instrumentation.

Key Features

  • Resolution: The MAX197AEAI+T offers a 12-bit resolution, ensuring detailed and precise digital representations of analog signals.
  • Channels: It features 8 multiplexed analog input channels, allowing for versatile signal acquisition from multiple sources without the need for additional components.
  • Conversion Speed: With a fast conversion time, this ADC can handle high-speed applications, providing quick data processing capabilities.
  • Interface: The device includes a serial interface for easy communication with microcontrollers and digital systems, facilitating simple integration into existing designs.
  • Single Supply Operation: It operates from a single +5V supply, minimizing power requirements and simplifying power supply design.
  • Temperature Range: The MAX197AEAI+T is specified for operation over the extended industrial temperature range, making it reliable in various environmental conditions.

Applications

The versatility of the MAX197AEAI+T makes it suitable for a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Robotics
  • Portable Instrumentation

Package and Quality

The MAX197AEAI+T comes in a 28-pin SSOP (Shrink Small Outline Package), which offers a reduction in footprint compared to standard SOPs. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial-grade components, ensuring reliability and performance.

For engineers and designers looking for a robust and precise ADC solution, the MAX197AEAI+T from Maxim Integrated is an excellent choice that combines functionality, efficiency, and reliability in one package.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess