EN
  • EN
  • DE

MAX197AENI

Part No MAX197AENI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Multi-Range (±10V, ±5V, +10V, +5V), Single +5V, 12-Bit DAS with 8+4 Bus Interface | IC ADC 12BIT SAR 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number MAX197
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212564-MAX197AENI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197AENI CAD Model

Description

Maxim Integrated MAX197AENI Multichannel ADC

The MAX197AENI from Maxim Integrated is a high-performance, 12-bit, multichannel analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This versatile ADC features a 8-channel single-ended or 4-channel differential input configuration, providing flexibility for various signal measurement needs.

With its 133ksps sampling rate, the MAX197AENI ensures rapid data acquisition, making it ideal for real-time processing tasks. The device operates from a single +5V supply, simplifying power supply design and reducing system power requirements. Its integrated track/hold function and on-chip +2.5V reference (which can be overdriven if an external reference is preferred) ensure accurate and stable measurements over time and temperature.

The MAX197AENI is equipped with a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most DSPs, allowing for easy integration into a variety of digital systems. This feature facilitates straightforward communication with microcontrollers and digital processors without the need for complex interfacing hardware.

Encased in a 28-pin SSOP package, the MAX197AENI is designed for space-constrained applications. Its compact form factor is valuable for portable devices, industrial controls, data acquisition systems, and medical instrumentation, where size and precision are critical.

Key features of the MAX197AENI include:

  • 12-bit resolution for high-precision data conversion
  • 8-channel single-ended or 4-channel differential inputs
  • 133ksps max sampling rate for fast data acquisition
  • Single +5V supply operation for reduced system complexity
  • Integrated track/hold function and on-chip +2.5V reference
  • Serial interface compatible with multiple protocols for easy integration
  • Small 28-pin SSOP package for compact designs

The MAX197AENI ADC is a reliable choice for engineers and designers looking to enhance the performance of their systems with a high-quality, multichannel data conversion solution. Maxim Integrated's commitment to precision and quality ensures that the MAX197AENI will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess